Cornell DubilierFilm Paper Film CapacitorsZ50S3704M
Description
For New Design: Yes
Capacitance: 4 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 1.56 in.
Length: 2.16 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 1.56 in.
Length: 2.16 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z50S3704M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 4 µF, a rated voltage of 370 VAC, and a standard temperature range of -40°C to +70°C. It features a UL-approved pressure-sensitive interrupter for end-of-life circuit removal and is filled with ESO (epoxidized soybean oil) for enhanced reliability. The capacitor has a case height of 1.56 inches (39.6 mm) and a base size of A, and meets UL-810 and EIA-456-A standards.
Datasheet Summary Powered by GS/AI
The Z50S3704M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 4 µF, a rated voltage of 370 VAC, and a standard temperature range of -40°C to +70°C. It features a UL-approved pressure-sensitive interrupter for end-of-life circuit removal and is filled with ESO (epoxidized soybean oil) for enhanced reliability. The capacitor has a case height of 1.56 inches (39.6 mm) and a base size of A, and meets UL-810 and EIA-456-A standards.
For New Design: Yes
Capacitance: 4 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 1.56 in.
Length: 2.16 in.
Diameter: —