Cornell Dubilier Capacitor Polyester Film Film 0.68Uf 10%, 50V; Dielectric Type Cornell Dubilier WMF05P68K-F

Description
CAPACITOR POLYESTER FILM FILM 0.68UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; Voltage(DC):50VRoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM FILM 0.68UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; Voltage(DC):50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 0.68Uf 10%, 50V; Dielectric Type Cornell Dubilier - 66K4975 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.68Uf 10%, 50V; Dielectric Type Cornell Dubilier
66K4975
Capacitor Polyester Film Film 0.68Uf 10%, 50V; Dielectric Type Cornell Dubilier 66K4975
CAPACITOR POLYESTER FILM FILM 0.68UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; Voltage(DC):50VRoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 0.68UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; Voltage(DC):50VRoHS Compliant: Yes

Supplier's Site
Film Capacitors - WMF05P68K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMF05P68K-F
Film Capacitors WMF05P68K-F
CAP FILM 0.68UF 10% 50VDC AXIAL

CAP FILM 0.68UF 10% 50VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K4975 WMF05P68K-F
Product Name Capacitor Polyester Film Film 0.68Uf 10%, 50V; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Film / Foil PET Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH9R1B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers