Cornell Dubilier Film Capacitors Z93S5232NN

Description
CAP FILM 32UF 3% 525VAC RADIAL
Datasheet
Description
CAP FILM 32UF 3% 525VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - Z93S5232NN - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
Z93S5232NN
Film Capacitors Z93S5232NN
CAP FILM 32UF 3% 525VAC RADIAL

CAP FILM 32UF 3% 525VAC RADIAL

Supplier's Site Datasheet
Cap, 32Uf, 525Vac, Film, Can; Dielectric Type Cornell Dubilier - 28AH0742 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 32Uf, 525Vac, Film, Can; Dielectric Type Cornell Dubilier
28AH0742
Cap, 32Uf, 525Vac, Film, Can; Dielectric Type Cornell Dubilier 28AH0742
CAP, 32UF, 525VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:32µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):525V; Voltage(DC):-; ESR:- RoHS Compliant: Yes

CAP, 32UF, 525VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:32µF; Capacitance Tolerance:± 3%; Typical Applications:Lighting; Capacitor Mounting:Panel Mount; Voltage(AC):525V; Voltage(DC):-; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number Z93S5232NN 28AH0742
Product Name Film Capacitors Cap, 32Uf, 525Vac, Film, Can; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 32 microF 32 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details