0.22µF Film Capacitor 200V 400V Polyester Axial
Polyester Film Capacitors 0.22µF 400V
CAP FILM 0.22UF 10% 400VDC AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 338-3230-ND | 2002-WMF4P22K-F | WMF4P22K-F |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |