Cornell Dubilier Film Capacitors WMF1P1K-F

Description
CAP FILM 0.1UF 10% 100VDC AXIAL
Datasheet
Description
CAP FILM 0.1UF 10% 100VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - WMF1P1K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMF1P1K-F
Film Capacitors WMF1P1K-F
CAP FILM 0.1UF 10% 100VDC AXIAL

CAP FILM 0.1UF 10% 100VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film Film 0.1Uf 10%, 100V; Dielectric Type Cornell Dubilier - 66K4988 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.1Uf 10%, 100V; Dielectric Type Cornell Dubilier
66K4988
Capacitor Polyester Film Film 0.1Uf 10%, 100V; Dielectric Type Cornell Dubilier 66K4988
CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 100V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 100V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WMF1P1K-F 66K4988
Product Name Film Capacitors Capacitor Polyester Film Film 0.1Uf 10%, 100V; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details