Cornell DubilierFilm Paper Film CapacitorsZ26S3790M50N
Description
For New Design: Yes
Capacitance: 90 µF
Voltage AC: 370V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.33 in.
Length: —
Diameter: 2.5 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 90 µF
Voltage AC: 370V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.33 in.
Length: —
Diameter: 2.5 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z26S3790M50N is a round oil-filled aluminum case film capacitor for UPS applications, rated for 370 VAC at 70°C with a capacitance of 90 µF and a height of 4.33 inches. It operates within a temperature range of -40°C to +70°C, meets UL and cUL certifications, and is designed for 60,000 hour duty at 70°C. The case has a base diameter of 2.5 inches and complies with RoHS standards.
Datasheet Summary Powered by GS/AI
Z26S3790M50N is a round oil-filled aluminum case film capacitor for UPS applications, rated for 370 VAC at 70°C with a capacitance of 90 µF and a height of 4.33 inches. It operates within a temperature range of -40°C to +70°C, meets UL and cUL certifications, and is designed for 60,000 hour duty at 70°C. The case has a base diameter of 2.5 inches and complies with RoHS standards.
For New Design: Yes
Capacitance: 90 µF
Voltage AC: 370V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.33 in.
Length: —
Diameter: 2.5 in.