Cornell Dubilier Film Paper Film Capacitors WMF05S82K-F

Description
For New Design: Yes Capacitance: 82 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 7.1mm Length: 20.6mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 82 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 7.1mm Length: 20.6mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Type WMF axial-leaded polyester film/foil capacitors for commercial and industrial applications, rated for 50 Vdc, have a capacitance of 0.082 µF, a diameter of 7.1 mm, a length of 20.6 mm, and a dV/dt rating of 1500 V/µs. They operate from -55 °C to 125 °C with derated voltage above 85 °C, feature tin-plated copper-clad steel terminals, epoxy resin fill meeting UL94V-0, and a polyester tape wrap casing. Capacitance tolerance is ±10%, dissipation factor is 0.75% maximum at 1 kHz and 25 °C, and insulation resistance is 30,000 MΩ × µF minimum.

Datasheet Summary
Powered by GS/AI

Type WMF axial-leaded polyester film/foil capacitors for commercial and industrial applications, rated for 50 Vdc, have a capacitance of 0.082 µF, a diameter of 7.1 mm, a length of 20.6 mm, and a dV/dt rating of 1500 V/µs. They operate from -55 °C to 125 °C with derated voltage above 85 °C, feature tin-plated copper-clad steel terminals, epoxy resin fill meeting UL94V-0, and a polyester tape wrap casing. Capacitance tolerance is ±10%, dissipation factor is 0.75% maximum at 1 kHz and 25 °C, and insulation resistance is 30,000 MΩ × µF minimum.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF05S82K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF05S82K-F
Film Paper Film Capacitors WMF05S82K-F
For New Design: Yes Capacitance: 82 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 7.1mm Length: 20.6mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 82 nF
  • Voltage DC: 50V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 1500
  • RMS Current: —
  • ESR: —
  • Diameter: 7.1mm
  • Length: 20.6mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number WMF05S82K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MWR102K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
1000uF 63V Capacitor - 58-108CKE063M - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers