Cornell DubilierFilm Paper Film CapacitorsZ23S3712N
Description
For New Design: Yes
Capacitance: 12.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.36 in.
Length: —
Diameter: 1.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 12.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.36 in.
Length: —
Diameter: 1.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z23S3712N is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general purpose applications. It has a capacitance of 12.5 µF, a rated voltage of 370 VAC, and operates within a temperature range of -40°C to +70°C. The capacitor measures 2.36 inches (59.9 mm) in base size and incorporates a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection. It is constructed with metalized polypropylene film and filled with ESO (epoxidized soybean oil) for enhanced reliability and thermal performance. The part meets UL810 and EIA-456-A standards and is RoHS compliant.
Datasheet Summary Powered by GS/AI
The Z23S3712N is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general purpose applications. It has a capacitance of 12.5 µF, a rated voltage of 370 VAC, and operates within a temperature range of -40°C to +70°C. The capacitor measures 2.36 inches (59.9 mm) in base size and incorporates a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection. It is constructed with metalized polypropylene film and filled with ESO (epoxidized soybean oil) for enhanced reliability and thermal performance. The part meets UL810 and EIA-456-A standards and is RoHS compliant.
For New Design: Yes
Capacitance: 12.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.36 in.
Length: —
Diameter: 1.75 in.