Cornell Dubilier Film Paper Film Capacitors Z92S4806MN

Description
For New Design: Yes Capacitance: 6 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 2.75 in.
Request a Quote
Description
For New Design: Yes Capacitance: 6 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 2.75 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Z92S4806MN is a film capacitor for high intensity discharge (HID) and sign ballast lighting, designed to operate at 480 VAC with a capacitance of 6 µF and a tolerance of ±3%. It has a metal case, 18 AWG wire lead termination, and is rated for a case temperature up to 90°C with an operating temperature range of -40°C to +105°C. The unit measures 2.75 inches (69.9 mm) in height and is constructed to meet EIA-456-A standards with UL and cUL certification. It is RoHS compliant and rated for a minimum life of 60,000 hours.

Datasheet Summary
Powered by GS/AI

Z92S4806MN is a film capacitor for high intensity discharge (HID) and sign ballast lighting, designed to operate at 480 VAC with a capacitance of 6 µF and a tolerance of ±3%. It has a metal case, 18 AWG wire lead termination, and is rated for a case temperature up to 90°C with an operating temperature range of -40°C to +105°C. The unit measures 2.75 inches (69.9 mm) in height and is constructed to meet EIA-456-A standards with UL and cUL certification. It is RoHS compliant and rated for a minimum life of 60,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z92S4806MN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z92S4806MN
Film Paper Film Capacitors Z92S4806MN
For New Design: Yes Capacitance: 6 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 2.75 in.
  • For New Design: Yes
  • Capacitance: 6 µF
  • Voltage AC: 480V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 2.69 in.
  • Diameter: —
  • Width: 1.56 in.
  • Height: 2.75 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z92S4806MN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 106K050CS4-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Paper Film Capacitors - 106MTB063KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details