Cornell Dubilier Film Paper Film Capacitors WMF1S68K-F

Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 7.5mm Length: 20.6mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 7.5mm Length: 20.6mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF1S68K-F is an axial-leaded polyester film capacitor with a capacitance of 0.068 µF, a rated voltage of 100 Vdc, and a capacitance tolerance of ±10%. It has a diameter of 7.5 mm, a length of 20.6 mm, and a terminal diameter of 0.6 mm. The part supports a dV/dt of 2100 V/µs and operates over a temperature range of -55 °C to 125 °C, with full rated voltage up to 85 °C. The case is wrapped in UL510 polyester tape, filled with UL94V-0 epoxy, and features tin-plated copper-clad steel terminals.

Datasheet Summary
Powered by GS/AI

The WMF1S68K-F is an axial-leaded polyester film capacitor with a capacitance of 0.068 µF, a rated voltage of 100 Vdc, and a capacitance tolerance of ±10%. It has a diameter of 7.5 mm, a length of 20.6 mm, and a terminal diameter of 0.6 mm. The part supports a dV/dt of 2100 V/µs and operates over a temperature range of -55 °C to 125 °C, with full rated voltage up to 85 °C. The case is wrapped in UL510 polyester tape, filled with UL94V-0 epoxy, and features tin-plated copper-clad steel terminals.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1S68K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1S68K-F
Film Paper Film Capacitors WMF1S68K-F
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 7.5mm Length: 20.6mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 68 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 2100
  • RMS Current: —
  • ESR: —
  • Diameter: 7.5mm
  • Length: 20.6mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 338-4423-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4423-ND
Film Capacitors 338-4423-ND
0.068µF Film Capacitor 65V 100V Polyester Axial

0.068µF Film Capacitor 65V 100V Polyester Axial

Buy Now Datasheet
Capacitors - Film Capacitors - WMF1S68K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF1S68K-F
Capacitors - Film Capacitors WMF1S68K-F
CAP FILM 0.068UF 10% 100VDC AXIA

CAP FILM 0.068UF 10% 100VDC AXIA

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number WMF1S68K-F 338-4423-ND WMF1S68K-F
Product Name Film Paper Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester; Polyester
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details