Cornell Dubilier Film Paper Film Capacitors Z26S4450W01

Description
For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.54 in. Length: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.54 in. Length: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z26S4450W01 is a dual-rated motor run capacitor for UPS and HVAC applications, with capacitance values of 40 μF and 10 μF at 440 VAC, designed for 70°C operation. It features an oil-filled metal can case with a three-terminal configuration, UL-810 fault current protection, and is RoHS compliant. The part measures 3.54 inches in height and 3.15 inches in base diameter, fitting industry-standard mounting requirements. It meets EIA-456-A and UL810 standards and includes a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection.

Datasheet Summary
Powered by GS/AI

The Z26S4450W01 is a dual-rated motor run capacitor for UPS and HVAC applications, with capacitance values of 40 μF and 10 μF at 440 VAC, designed for 70°C operation. It features an oil-filled metal can case with a three-terminal configuration, UL-810 fault current protection, and is RoHS compliant. The part measures 3.54 inches in height and 3.15 inches in base diameter, fitting industry-standard mounting requirements. It meets EIA-456-A and UL810 standards and includes a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z26S4450W01 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z26S4450W01
Film Paper Film Capacitors Z26S4450W01
For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.54 in. Length: — Width: —
  • For New Design: Yes
  • Capacitance: 40 µF
  • Capacitance, Secondary: 10 µF
  • Voltage AC: 440V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Diameter: 2.5 in.
  • Height: 3.54 in.
  • Length: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z26S4450W01
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PMB122KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 2002-106PHC250K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers