Cornell Dubilier Film Paper Film Capacitors WMF1P68K-F

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 14.5mm Length: 31.7mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 14.5mm Length: 31.7mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF1P68K-F is an axial-leaded polyester film capacitor with a capacitance of 0.68 µF and a rated voltage of 100 Vdc. It has a diameter of 14.5 mm, a length of 31.7 mm, and a terminal diameter of 0.8 mm. The capacitor supports a dV/dt rating of 840 V/µs, operates from -55 °C to 125 °C (with derated voltage at higher temperatures), and has a capacitance tolerance of ±10%. Its case is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill, and terminals are tin-plated copper-clad steel.

Datasheet Summary
Powered by GS/AI

The WMF1P68K-F is an axial-leaded polyester film capacitor with a capacitance of 0.68 µF and a rated voltage of 100 Vdc. It has a diameter of 14.5 mm, a length of 31.7 mm, and a terminal diameter of 0.8 mm. The capacitor supports a dV/dt rating of 840 V/µs, operates from -55 °C to 125 °C (with derated voltage at higher temperatures), and has a capacitance tolerance of ±10%. Its case is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill, and terminals are tin-plated copper-clad steel.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1P68K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1P68K-F
Film Paper Film Capacitors WMF1P68K-F
For New Design: Yes Capacitance: 680 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 14.5mm Length: 31.7mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 840
  • RMS Current: —
  • ESR: —
  • Diameter: 14.5mm
  • Length: 31.7mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Capacitors - Film Capacitors - WMF1P68K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF1P68K-F
Capacitors - Film Capacitors WMF1P68K-F
CAP FILM 0.68UF 10% 100VDC AXIAL

CAP FILM 0.68UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number WMF1P68K-F WMF1P68K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PSB252K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers