Cornell DubilierFilm Paper Film CapacitorsZ74S4024BN
Description
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 400V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 2 in.
Width: —
Height: 3.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 400V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 2 in.
Width: —
Height: 3.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z74S4024BN is an oil-filled, round metal case film capacitor designed for HID lighting applications, rated for 400 VAC and capable of operating up to 105°C with a 60,000-hour minimum life. It has a capacitance of 24 µF and a tolerance of ±3%. The capacitor measures 3.75 inches (95.3 mm) in height and features 18 AWG wire lead termination. It complies with EIA-456-A standards, is RoHS compliant, and is certified to UL-810 for fault current protection with UL and cUL approvals. The case base size is specified as S.
Datasheet Summary Powered by GS/AI
Z74S4024BN is an oil-filled, round metal case film capacitor designed for HID lighting applications, rated for 400 VAC and capable of operating up to 105°C with a 60,000-hour minimum life. It has a capacitance of 24 µF and a tolerance of ±3%. The capacitor measures 3.75 inches (95.3 mm) in height and features 18 AWG wire lead termination. It complies with EIA-456-A standards, is RoHS compliant, and is certified to UL-810 for fault current protection with UL and cUL approvals. The case base size is specified as S.
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 400V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 2 in.
Width: —
Height: 3.75 in.