Cornell Dubilier Film Paper Film Capacitors Z93S3334MN

Description
For New Design: Yes Capacitance: 34 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in.
Request a Quote
Description
For New Design: Yes Capacitance: 34 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z93S3334MN is an oil-filled, oval metal case film capacitor designed for high intensity discharge (HID) lighting ballasts, rated for 330 VAC and 34 µF capacitance with a tolerance of ±3%. It operates within a temperature range of -40°C to +105°C and is rated for a minimum of 60,000 hours. The capacitor has a case height of 3.13 inches (79.5 mm) and an approximate base size of 2.75 inches (69.9 mm) wide by 3.13 inches high. It features 18 AWG wire lead termination, is RoHS compliant, meets EIA-456-A standards, and is UL-810 listed. Construction is wet-type with metal or plastic case options.

Datasheet Summary
Powered by GS/AI

The Z93S3334MN is an oil-filled, oval metal case film capacitor designed for high intensity discharge (HID) lighting ballasts, rated for 330 VAC and 34 µF capacitance with a tolerance of ±3%. It operates within a temperature range of -40°C to +105°C and is rated for a minimum of 60,000 hours. The capacitor has a case height of 3.13 inches (79.5 mm) and an approximate base size of 2.75 inches (69.9 mm) wide by 3.13 inches high. It features 18 AWG wire lead termination, is RoHS compliant, meets EIA-456-A standards, and is UL-810 listed. Construction is wet-type with metal or plastic case options.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z93S3334MN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z93S3334MN
Film Paper Film Capacitors Z93S3334MN
For New Design: Yes Capacitance: 34 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in.
  • For New Design: Yes
  • Capacitance: 34 µF
  • Voltage AC: 330V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 2.91 in.
  • Diameter: —
  • Width: 1.91 in.
  • Height: 3.13 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z93S3334MN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PSB700K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers