Cornell Dubilier Film Paper Film Capacitors Z73S4015BN

Description
For New Design: Yes Capacitance: 15 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 3.25 in.
Request a Quote
Description
For New Design: Yes Capacitance: 15 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 3.25 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z73S4015BN is an oil-filled, round metal case film capacitor designed for high intensity discharge (HID) ballast lighting applications, rated for 400 VAC and 100°C case temperature with a capacitance of 15 µF. It features a 2.38 inch (60.5 mm) base diameter and a 3.25 inch (82.6 mm) height, with 18 AWG wire lead termination. The capacitor meets EIA-456-A standards, is UL-810 certified for fault current protection, and is rated for a minimum of 60,000 hours operation at up to 105°C. It is RoHS compliant and designed for dual rated HID applications.

Datasheet Summary
Powered by GS/AI

The Z73S4015BN is an oil-filled, round metal case film capacitor designed for high intensity discharge (HID) ballast lighting applications, rated for 400 VAC and 100°C case temperature with a capacitance of 15 µF. It features a 2.38 inch (60.5 mm) base diameter and a 3.25 inch (82.6 mm) height, with 18 AWG wire lead termination. The capacitor meets EIA-456-A standards, is UL-810 certified for fault current protection, and is rated for a minimum of 60,000 hours operation at up to 105°C. It is RoHS compliant and designed for dual rated HID applications.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z73S4015BN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z73S4015BN
Film Paper Film Capacitors Z73S4015BN
For New Design: Yes Capacitance: 15 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 3.25 in.
  • For New Design: Yes
  • Capacitance: 15 µF
  • Voltage AC: 400V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: —
  • Diameter: 1.75 in.
  • Width: —
  • Height: 3.25 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z73S4015BN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 104PPR630KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details