Cornell Dubilier Film Paper Film Capacitors WMF1P5K-F

Description
For New Design: Yes Capacitance: 500 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 11.7mm Length: 31.7mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 500 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 11.7mm Length: 31.7mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF1P5K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.5 µF and a rated voltage of 100 Vdc. It has a diameter of 11.7 mm, a length of 31.7 mm, and a lead diameter of 0.6 mm. The capacitor supports a maximum dV/dt of 840 V/µs, operates over a temperature range of -55 °C to 125 °C, and has a capacitance tolerance of ±10%. The case is constructed with UL510 polyester tape wrap and epoxy fill meeting UL94V-0, with tin-plated copper-clad steel terminals.

Datasheet Summary
Powered by GS/AI

The WMF1P5K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.5 µF and a rated voltage of 100 Vdc. It has a diameter of 11.7 mm, a length of 31.7 mm, and a lead diameter of 0.6 mm. The capacitor supports a maximum dV/dt of 840 V/µs, operates over a temperature range of -55 °C to 125 °C, and has a capacitance tolerance of ±10%. The case is constructed with UL510 polyester tape wrap and epoxy fill meeting UL94V-0, with tin-plated copper-clad steel terminals.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1P5K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1P5K-F
Film Paper Film Capacitors WMF1P5K-F
For New Design: Yes Capacitance: 500 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 11.7mm Length: 31.7mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 500 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 840
  • RMS Current: —
  • ESR: —
  • Diameter: 11.7mm
  • Length: 31.7mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number WMF1P5K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPR202KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 125HC2600K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Paper Film Capacitors - 106PPS700KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details