Cornell DubilierFilm Paper Film CapacitorsZ93S3329MN
Description
For New Design: Yes
Capacitance: 29 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.13 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 29 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.13 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z93S3329MN is an oil-filled, oval metal case film capacitor designed for high intensity discharge (HID) lighting applications, operating up to 105°C with a capacitance of 29 µF and a 330 VAC rating. It features a case height of 3.13 inches (79.5 mm) and a base size of C, with 18 AWG wire lead termination and compliance with UL-810 fault current protection and EIA-456-A standards. The capacitor meets UL and cUL approvals and has a capacitance tolerance of ±3%.
Datasheet Summary Powered by GS/AI
Z93S3329MN is an oil-filled, oval metal case film capacitor designed for high intensity discharge (HID) lighting applications, operating up to 105°C with a capacitance of 29 µF and a 330 VAC rating. It features a case height of 3.13 inches (79.5 mm) and a base size of C, with 18 AWG wire lead termination and compliance with UL-810 fault current protection and EIA-456-A standards. The capacitor meets UL and cUL approvals and has a capacitance tolerance of ±3%.
For New Design: Yes
Capacitance: 29 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.13 in.