Cornell Dubilier Film Paper Film Capacitors Z24S3750W05

Description
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2 in. Height: 4.33 in. Length: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2 in. Height: 4.33 in. Length: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z24S3750W05 is a dual-rated motor run capacitor in CDE's SuperMet line, designed for HVAC and general purpose applications, with a capacitance of 45 µF and 5 µF for compressor and fan circuits, respectively, at 370 VAC. It features an oil-filled metal can case with a 2-inch diameter and 4.33-inch height, includes a UL-approved pressure-sensitive interrupter for end-of-life safety, and is rated for 70°C operation with a -40°C to 70°C temperature range. The capacitor meets UL 810 and EIA-456A standards, is RoHS compliant, and uses soybean oil dielectric for enhanced reliability.

Datasheet Summary
Powered by GS/AI

The Z24S3750W05 is a dual-rated motor run capacitor in CDE's SuperMet line, designed for HVAC and general purpose applications, with a capacitance of 45 µF and 5 µF for compressor and fan circuits, respectively, at 370 VAC. It features an oil-filled metal can case with a 2-inch diameter and 4.33-inch height, includes a UL-approved pressure-sensitive interrupter for end-of-life safety, and is rated for 70°C operation with a -40°C to 70°C temperature range. The capacitor meets UL 810 and EIA-456A standards, is RoHS compliant, and uses soybean oil dielectric for enhanced reliability.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z24S3750W05 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z24S3750W05
Film Paper Film Capacitors Z24S3750W05
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2 in. Height: 4.33 in. Length: — Width: —
  • For New Design: Yes
  • Capacitance: 45 µF
  • Capacitance, Secondary: 5 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Diameter: 2 in.
  • Height: 4.33 in.
  • Length: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z24S3750W05
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 103PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Capacitors - Film Capacitors - 106PHC400KS - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details