Cornell Dubilier Datasheets for Film Capacitors

Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more

Page: 1 10 18 19 20 21 22 23 24 25 26 27 28 29 30
Product Name Notes
ADD CONTENT
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options. Their higher voltage ratings and rugged...
For New Design: Yes Capacitance: 1 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -5%/+5% Load Life:...

<< Prev Next >>