Cornell DubilierFilm Paper Film CapacitorsWMF05P5K-F
Description
For New Design: Yes
Capacitance: 500 nF
Voltage DC: 50V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 920
RMS Current: —
ESR: —
Diameter: 10.8mm
Length: 27mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 500 nF
Voltage DC: 50V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 920
RMS Current: —
ESR: —
Diameter: 10.8mm
Length: 27mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The WMF05P5K-F is an axial-leaded polyester film/foil capacitor rated for 50 Vdc with a capacitance of 0.5 µF and a tolerance of ±10%. It has a diameter of 10.8 mm and a maximum length of 27.0 mm, with tin-plated copper-clad steel terminals. The capacitor supports a dV/dt of 920 V/µs, operates from -55 °C to 125 °C, and meets UL94V-0 epoxy fill and UL510 polyester tape wrap standards. Insulation resistance is 30,000 MΩ × µF with a minimum of 100,000 MΩ, and the dissipation factor is 0.75% maximum at 25 °C and 1 kHz.
Datasheet Summary Powered by GS/AI
The WMF05P5K-F is an axial-leaded polyester film/foil capacitor rated for 50 Vdc with a capacitance of 0.5 µF and a tolerance of ±10%. It has a diameter of 10.8 mm and a maximum length of 27.0 mm, with tin-plated copper-clad steel terminals. The capacitor supports a dV/dt of 920 V/µs, operates from -55 °C to 125 °C, and meets UL94V-0 epoxy fill and UL510 polyester tape wrap standards. Insulation resistance is 30,000 MΩ × µF with a minimum of 100,000 MΩ, and the dissipation factor is 0.75% maximum at 25 °C and 1 kHz.