Cornell Dubilier Film Paper Film Capacitors Z93S4022NN

Description
For New Design: Yes Capacitance: 22.5 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in.
Request a Quote
Description
For New Design: Yes Capacitance: 22.5 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Z93S4022NN is an oil-filled, oval metal case film capacitor designed for high intensity discharge (HID) lighting applications, rated for 400 VAC and 90°C case temperature with a capacitance of 22.5 µF and ±3% tolerance. It features 18 AWG wire leads and meets UL-810 fault current protection standards. The case dimensions are 3.13 inches (79.5 mm) in height and 2.75 inches (69.9 mm) in base size. The capacitor operates within a temperature range of -40°C to +105°C and is RoHS compliant. It is constructed to EIA-456-A standards and certified by UL and cUL. The product is designed for a minimum service life of 60,000 hours.

Datasheet Summary
Powered by GS/AI

Z93S4022NN is an oil-filled, oval metal case film capacitor designed for high intensity discharge (HID) lighting applications, rated for 400 VAC and 90°C case temperature with a capacitance of 22.5 µF and ±3% tolerance. It features 18 AWG wire leads and meets UL-810 fault current protection standards. The case dimensions are 3.13 inches (79.5 mm) in height and 2.75 inches (69.9 mm) in base size. The capacitor operates within a temperature range of -40°C to +105°C and is RoHS compliant. It is constructed to EIA-456-A standards and certified by UL and cUL. The product is designed for a minimum service life of 60,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z93S4022NN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z93S4022NN
Film Paper Film Capacitors Z93S4022NN
For New Design: Yes Capacitance: 22.5 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in.
  • For New Design: Yes
  • Capacitance: 22.5 µF
  • Voltage AC: 400V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 2.91 in.
  • Diameter: —
  • Width: 1.91 in.
  • Height: 3.13 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z93S4022NN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 106PHB400K2J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details