Cornell DubilierFilm Paper Film CapacitorsZ26S3775M50N
Description
For New Design: Yes
Capacitance: 75 µF
Voltage AC: 370V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.75 in.
Length: —
Diameter: 2.5 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 75 µF
Voltage AC: 370V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.75 in.
Length: —
Diameter: 2.5 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S3775M50N is an AC film capacitor for UPS applications, constructed with metalized polypropylene film in a round, oil-filled aluminum case rated for 370 VAC at 70°C and designed for a 60,000-hour operational life. It measures 2.50 inches in diameter and 4.75 inches in height, and complies with UL and cUL standards. The capacitor is RoHS compliant, non-toxic, maintenance-free, and features a proprietary pressure-sensitive interrupter system. It operates within a temperature range of -40°C to +70°C with a capacitance tolerance of ±6%.
Datasheet Summary Powered by GS/AI
The Z26S3775M50N is an AC film capacitor for UPS applications, constructed with metalized polypropylene film in a round, oil-filled aluminum case rated for 370 VAC at 70°C and designed for a 60,000-hour operational life. It measures 2.50 inches in diameter and 4.75 inches in height, and complies with UL and cUL standards. The capacitor is RoHS compliant, non-toxic, maintenance-free, and features a proprietary pressure-sensitive interrupter system. It operates within a temperature range of -40°C to +70°C with a capacitance tolerance of ±6%.
For New Design: Yes
Capacitance: 75 µF
Voltage AC: 370V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.75 in.
Length: —
Diameter: 2.5 in.