Cornell DubilierFilm Paper Film CapacitorsZ23S2440M50N
Description
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 240V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.75 in.
Length: —
Diameter: 1.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 240V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.75 in.
Length: —
Diameter: 1.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z23S2440M50N is a round oil-filled aluminum case film capacitor rated for 240 VAC and 40 µF, designed for UPS applications requiring high reliability and 60,000-hour service life at 70°C. It has a base diameter of 1.75 inches and a height of 3.75 inches. The capacitor meets UL and cUL standards, is RoHS compliant, and includes a proprietary pressure-sensitive interrupter system. It operates within a temperature range of -40°C to +70°C and has a capacitance tolerance of ±6%. The part is maintenance-free and non-toxic.
Datasheet Summary Powered by GS/AI
The Z23S2440M50N is a round oil-filled aluminum case film capacitor rated for 240 VAC and 40 µF, designed for UPS applications requiring high reliability and 60,000-hour service life at 70°C. It has a base diameter of 1.75 inches and a height of 3.75 inches. The capacitor meets UL and cUL standards, is RoHS compliant, and includes a proprietary pressure-sensitive interrupter system. It operates within a temperature range of -40°C to +70°C and has a capacitance tolerance of ±6%. The part is maintenance-free and non-toxic.
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 240V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.75 in.
Length: —
Diameter: 1.75 in.