Cornell Dubilier Film Paper Film Capacitors Z73S4015MN

Description
For New Design: Yes Capacitance: 15 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.88 in.
Request a Quote
Description
For New Design: Yes Capacitance: 15 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.88 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Z73S4015MN is an oil-filled, round metal case film capacitor designed for high intensity discharge (HID) lighting applications, rated for 400 VAC and 15 µF capacitance with a tolerance of ±3%. It operates at a case temperature up to 90°C and is rated for a minimum service life of 60,000 hours. The capacitor has a base size of 2.88 inches (73.2 mm) in height and 2.38 inches (60.5 mm) in diameter, with 18 AWG wire lead termination. It meets EIA-456-A standards, is RoHS compliant, and is UL-810 rated for fault current protection. It is constructed for operation in temperatures ranging from -40°C to +105°C.

Datasheet Summary
Powered by GS/AI

Z73S4015MN is an oil-filled, round metal case film capacitor designed for high intensity discharge (HID) lighting applications, rated for 400 VAC and 15 µF capacitance with a tolerance of ±3%. It operates at a case temperature up to 90°C and is rated for a minimum service life of 60,000 hours. The capacitor has a base size of 2.88 inches (73.2 mm) in height and 2.38 inches (60.5 mm) in diameter, with 18 AWG wire lead termination. It meets EIA-456-A standards, is RoHS compliant, and is UL-810 rated for fault current protection. It is constructed for operation in temperatures ranging from -40°C to +105°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z73S4015MN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z73S4015MN
Film Paper Film Capacitors Z73S4015MN
For New Design: Yes Capacitance: 15 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.88 in.
  • For New Design: Yes
  • Capacitance: 15 µF
  • Voltage AC: 400V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: —
  • Diameter: 1.75 in.
  • Width: —
  • Height: 2.88 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z73S4015MN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;1200VDC - 70112080 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Film Paper Film Capacitors - 104PMB302KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details