Cornell DubilierFilm Paper Film CapacitorsZ23S2415M50N
Description
For New Design: Yes
Capacitance: 15 µF
Voltage AC: 240V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.75 in.
Length: —
Diameter: 1.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 15 µF
Voltage AC: 240V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.75 in.
Length: —
Diameter: 1.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z23S2415M50N is a round oil-filled aluminum case UPS capacitor using metalized polypropylene film, rated for 240 VAC at 70°C case temperature with a capacitance of 15 µF and ±6% tolerance. It measures 1.75 inches in diameter and 3.75 inches in height, and is designed for 60,000-hour duty life at 70°C. The capacitor complies with UL and cUL standards, operates from -40°C to +70°C, and is RoHS compliant. It includes the proprietary pressure-sensitive interrupter system and meets EIA-456-A and UL-810 standards.
Datasheet Summary Powered by GS/AI
The Z23S2415M50N is a round oil-filled aluminum case UPS capacitor using metalized polypropylene film, rated for 240 VAC at 70°C case temperature with a capacitance of 15 µF and ±6% tolerance. It measures 1.75 inches in diameter and 3.75 inches in height, and is designed for 60,000-hour duty life at 70°C. The capacitor complies with UL and cUL standards, operates from -40°C to +70°C, and is RoHS compliant. It includes the proprietary pressure-sensitive interrupter system and meets EIA-456-A and UL-810 standards.
For New Design: Yes
Capacitance: 15 µF
Voltage AC: 240V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.75 in.
Length: —
Diameter: 1.75 in.