Cornell DubilierFilm Paper Film CapacitorsZ26S3012N50N
Description
For New Design: Yes
Capacitance: 120 µF
Voltage AC: 300V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.92 in.
Length: —
Diameter: 2.5 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 120 µF
Voltage AC: 300V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.92 in.
Length: —
Diameter: 2.5 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z26S3012N50N is an oil-filled aluminum case film capacitor for UPS systems, rated for 300 VAC at 70°C with a capacitance of 120 µF and ±6% tolerance. It features a 4.92 inch height in an oval case with dimensions of 2.16 inches length by 1.31 inches width. The capacitor is rated for 60,000 hours of duty at 70°C, operates within a temperature range of -40°C to +70°C, meets UL and cUL standards, and is RoHS compliant.
Datasheet Summary Powered by GS/AI
Z26S3012N50N is an oil-filled aluminum case film capacitor for UPS systems, rated for 300 VAC at 70°C with a capacitance of 120 µF and ±6% tolerance. It features a 4.92 inch height in an oval case with dimensions of 2.16 inches length by 1.31 inches width. The capacitor is rated for 60,000 hours of duty at 70°C, operates within a temperature range of -40°C to +70°C, meets UL and cUL standards, and is RoHS compliant.
For New Design: Yes
Capacitance: 120 µF
Voltage AC: 300V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.92 in.
Length: —
Diameter: 2.5 in.