Cornell Dubilier Film Paper Film Capacitors WPP1D68K-F

Description
For New Design: Yes Capacitance: 6.8 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 6.3mm Length: 15.9mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 6.8 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 6.3mm Length: 15.9mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Type WPP axial-leaded, polypropylene film/foil capacitors are designed for high-frequency pulse applications with low ESR and dissipation factor. The WPP1D68K-F variant has a capacitance of 0.0068 µF, a rated voltage of 100 Vdc (70 Vac), and operates continuously from -55 °C to 105 °C. It measures 6.3 mm in diameter and 15.9 mm in length with 0.5 mm lead diameter, and features a maximum dv/dt of 4200 V/µs. The capacitor complies with RoHS standards and has a capacitance tolerance of ±10% at 1 kHz/25 °C.

Datasheet Summary
Powered by GS/AI

Type WPP axial-leaded, polypropylene film/foil capacitors are designed for high-frequency pulse applications with low ESR and dissipation factor. The WPP1D68K-F variant has a capacitance of 0.0068 µF, a rated voltage of 100 Vdc (70 Vac), and operates continuously from -55 °C to 105 °C. It measures 6.3 mm in diameter and 15.9 mm in length with 0.5 mm lead diameter, and features a maximum dv/dt of 4200 V/µs. The capacitor complies with RoHS standards and has a capacitance tolerance of ±10% at 1 kHz/25 °C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WPP1D68K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WPP1D68K-F
Film Paper Film Capacitors WPP1D68K-F
For New Design: Yes Capacitance: 6.8 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 6.3mm Length: 15.9mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 6.8 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • dV/dt: 4200
  • RMS Current: —
  • ESR: —
  • Diameter: 6.3mm
  • Length: 15.9mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number WPP1D68K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers