Cornell Dubilier Film Paper Film Capacitors WMF05P39K-F

Description
For New Design: Yes Capacitance: 390 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 920 RMS Current: — ESR: — Diameter: 10.3mm Length: 27mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 390 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 920 RMS Current: — ESR: — Diameter: 10.3mm Length: 27mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF05P39K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.39 µF, a rated voltage of 50 Vdc, and a tolerance of ±10%. It has a maximum diameter of 10.3 mm and a length of 27.0 mm, with terminal diameter of 0.6 mm and a dV/dt rating of 920 V/µs. The component operates from -55 °C to 125 °C, with full voltage rating up to 85 °C derated linearly to 50% at 125 °C. Construction includes UL510 polyester tape wrap, UL94V-0 epoxy fill, and tin-plated copper-clad steel terminals. It features low inductance, high peak current capability, and an insulation resistance of 30,000 MΩ × µF with a dissipation factor of 0.75% maximum at 25 °C and 1 kHz.

Datasheet Summary
Powered by GS/AI

The WMF05P39K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.39 µF, a rated voltage of 50 Vdc, and a tolerance of ±10%. It has a maximum diameter of 10.3 mm and a length of 27.0 mm, with terminal diameter of 0.6 mm and a dV/dt rating of 920 V/µs. The component operates from -55 °C to 125 °C, with full voltage rating up to 85 °C derated linearly to 50% at 125 °C. Construction includes UL510 polyester tape wrap, UL94V-0 epoxy fill, and tin-plated copper-clad steel terminals. It features low inductance, high peak current capability, and an insulation resistance of 30,000 MΩ × µF with a dissipation factor of 0.75% maximum at 25 °C and 1 kHz.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF05P39K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF05P39K-F
Film Paper Film Capacitors WMF05P39K-F
For New Design: Yes Capacitance: 390 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 920 RMS Current: — ESR: — Diameter: 10.3mm Length: 27mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 390 nF
  • Voltage DC: 50V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 920
  • RMS Current: —
  • ESR: —
  • Diameter: 10.3mm
  • Length: 27mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Capacitors - Film Capacitors - WMF05P39K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF05P39K-F
Capacitors - Film Capacitors WMF05P39K-F
CAP FILM 0.39UF 10% 50VDC AXIAL

CAP FILM 0.39UF 10% 50VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number WMF05P39K-F WMF05P39K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester
Capacitance Range 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3600K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1572-1642-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
5 suppliers
Film Capacitors - 1572-1014-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C184U063DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180000 microF
View Details
4 suppliers