Cornell DubilierFilm Paper Film CapacitorsZ50S3705M
Description
For New Design: Yes
Capacitance: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 1.56 in.
Length: 2.16 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 1.56 in.
Length: 2.16 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z50S3705M is an oil-impregnated AC film capacitor designed for motor run, UPS, and general purpose applications, featuring a round metal can case with a base size of 1.56 inches (39.6 mm) and a height of 1.56 inches (39.6 mm). It has a capacitance of 5 µF with a tolerance of ±10%, an AC voltage rating of 370 VAC, and operates within a temperature range of -40°C to +70°C. The capacitor includes a UL-approved pressure-sensitive interrupter for end-of-life circuit removal and is filled with ESO (epoxidized soybean oil) for enhanced reliability. It meets EIA-456-A and UL-810 standards and is RoHS compliant.
Datasheet Summary Powered by GS/AI
The Z50S3705M is an oil-impregnated AC film capacitor designed for motor run, UPS, and general purpose applications, featuring a round metal can case with a base size of 1.56 inches (39.6 mm) and a height of 1.56 inches (39.6 mm). It has a capacitance of 5 µF with a tolerance of ±10%, an AC voltage rating of 370 VAC, and operates within a temperature range of -40°C to +70°C. The capacitor includes a UL-approved pressure-sensitive interrupter for end-of-life circuit removal and is filled with ESO (epoxidized soybean oil) for enhanced reliability. It meets EIA-456-A and UL-810 standards and is RoHS compliant.
For New Design: Yes
Capacitance: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 1.56 in.
Length: 2.16 in.
Diameter: —