Cornell DubilierFilm Paper Film CapacitorsZ92S2455MN
Description
For New Design: Yes
Capacitance: 55 µF
Voltage AC: 240V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 3.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 55 µF
Voltage AC: 240V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 3.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z92S2455MN is an oil-filled, oval metal case film capacitor designed for high intensity discharge (HID) lighting ballasts, rated for 240 VAC and 60,000 hours of operation at a case temperature up to 90°C. It has a capacitance of 55 μF with a tolerance of ±3% and operates over a temperature range of -40°C to +105°C. The unit features 18 AWG wire leads and is constructed to meet EIA-456-A standards with UL and cUL approvals. Its dimensions are 3.75 inches (95.3 mm) in height and a base size of B. It is RoHS compliant and designed for applications including area, street, and parking lot lighting.
Datasheet Summary Powered by GS/AI
Z92S2455MN is an oil-filled, oval metal case film capacitor designed for high intensity discharge (HID) lighting ballasts, rated for 240 VAC and 60,000 hours of operation at a case temperature up to 90°C. It has a capacitance of 55 μF with a tolerance of ±3% and operates over a temperature range of -40°C to +105°C. The unit features 18 AWG wire leads and is constructed to meet EIA-456-A standards with UL and cUL approvals. Its dimensions are 3.75 inches (95.3 mm) in height and a base size of B. It is RoHS compliant and designed for applications including area, street, and parking lot lighting.
For New Design: Yes
Capacitance: 55 µF
Voltage AC: 240V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 3.75 in.