Cornell Dubilier Film Paper Film Capacitors WMF1D33K-F

Description
For New Design: Yes Capacitance: 3.3 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm Length: 14.3mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm Length: 14.3mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF1D33K-F is an axial-leaded polyester film capacitor with a capacitance of 0.0033 µF and a rated voltage of 100 Vdc. It has a maximum length of 14.3 mm and a diameter of 5.0 mm, with terminal diameter of 0.5 mm. The capacitor supports a dV/dt of 6300 V/µs and operates within a temperature range of -55 °C to 125 °C, with full voltage rating up to 85 °C. It features a capacitance tolerance of ±10%, a dissipation factor of 0.75% max at 25 °C and 1 kHz, and an insulation resistance of at least 100,000 MΩ. The case is made of UL510 polyester tape with UL94V-0 epoxy fill and tin-plated copper-clad steel terminals.

Datasheet Summary
Powered by GS/AI

The WMF1D33K-F is an axial-leaded polyester film capacitor with a capacitance of 0.0033 µF and a rated voltage of 100 Vdc. It has a maximum length of 14.3 mm and a diameter of 5.0 mm, with terminal diameter of 0.5 mm. The capacitor supports a dV/dt of 6300 V/µs and operates within a temperature range of -55 °C to 125 °C, with full voltage rating up to 85 °C. It features a capacitance tolerance of ±10%, a dissipation factor of 0.75% max at 25 °C and 1 kHz, and an insulation resistance of at least 100,000 MΩ. The case is made of UL510 polyester tape with UL94V-0 epoxy fill and tin-plated copper-clad steel terminals.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1D33K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1D33K-F
Film Paper Film Capacitors WMF1D33K-F
For New Design: Yes Capacitance: 3.3 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm Length: 14.3mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 3.3 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 6300
  • RMS Current: —
  • ESR: —
  • Diameter: 4.8mm
  • Length: 14.3mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - WMF1D33K-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
WMF1D33K-F-ND
Film Capacitors WMF1D33K-F-ND
3300pF Film Capacitor 65V 100V Polyester Axial

3300pF Film Capacitor 65V 100V Polyester Axial

Buy Now Datasheet
Film Capacitors - 2002-WMF1D33K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-WMF1D33K-F
Film Capacitors 2002-WMF1D33K-F
Polyester Film Capacitors 0.0033µF 100V

Polyester Film Capacitors 0.0033µF 100V

Supplier's Site Datasheet
Capacitors - Film Capacitors - WMF1D33K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF1D33K-F
Capacitors - Film Capacitors WMF1D33K-F
CAP FILM 3300PF 10% 100VDC AXIAL

CAP FILM 3300PF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WMF1D33K-F WMF1D33K-F-ND 2002-WMF1D33K-F WMF1D33K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Film Paper Film Capacitors - 105RSB302K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
Film Paper Film Capacitors - 105PMB152K#P0 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details