Cornell DubilierFilm Paper Film CapacitorsZ23S3725M
Description
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.15 in.
Length: —
Diameter: 1.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.15 in.
Length: —
Diameter: 1.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z23S3725M is an oil-filled, metal-can AC film capacitor for motor run, UPS, and general-purpose applications, rated for 25 µF at 370 VAC with a capacitance tolerance of ±10%. It measures 3.15 inches (80.0 mm) in height and 1.75 inches (44.5 mm) in diameter, with a base size designation P. Designed for operation up to 70°C case temperature, it features a UL-approved pressure-sensitive interrupter, is filled with epoxidized soybean oil, and meets EIA-456-A and UL-810 standards. The capacitor is RoHS compliant and rated for 60,000 hours of duty at 70°C.
Datasheet Summary Powered by GS/AI
The Z23S3725M is an oil-filled, metal-can AC film capacitor for motor run, UPS, and general-purpose applications, rated for 25 µF at 370 VAC with a capacitance tolerance of ±10%. It measures 3.15 inches (80.0 mm) in height and 1.75 inches (44.5 mm) in diameter, with a base size designation P. Designed for operation up to 70°C case temperature, it features a UL-approved pressure-sensitive interrupter, is filled with epoxidized soybean oil, and meets EIA-456-A and UL-810 standards. The capacitor is RoHS compliant and rated for 60,000 hours of duty at 70°C.
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.15 in.
Length: —
Diameter: 1.75 in.