CAP FILM 0.22UF 10% 630VDC AXIAL
CAPACITOR POLYESTER FILM 0.22UF, 630V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):250V; ESR:- RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | WMF6P22K-F | 66K5039 |
| Product Name | Film Capacitors | Capacitor Polyester Film 0.22Uf, 630V, 10%, Axial; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester | Film / Foil PET |
| Capacitance Range | 0.2200 microF | 0.2200 microF |