Cornell Dubilier Film Paper Film Capacitors WMF1S1K-F

Description
For New Design: Yes Capacitance: 10 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 5.1mm Length: 14.3mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 10 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 5.1mm Length: 14.3mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF1S1K-F is an axial-leaded polyester film capacitor with a capacitance of 0.01 µF and a rated voltage of 100 Vdc. It has a maximum diameter of 5.5 mm and a length of 14.3 mm, with a terminal diameter of 0.5 mm. The part supports a dV/dt rating of 6300 V/µs, operates within a temperature range of -55 °C to 125 °C, and has a capacitance tolerance of ±10%. The capacitor features an epoxy-sealed construction with a UL94V-0 resin fill and tin-plated copper-clad steel terminals.

Datasheet Summary
Powered by GS/AI

The WMF1S1K-F is an axial-leaded polyester film capacitor with a capacitance of 0.01 µF and a rated voltage of 100 Vdc. It has a maximum diameter of 5.5 mm and a length of 14.3 mm, with a terminal diameter of 0.5 mm. The part supports a dV/dt rating of 6300 V/µs, operates within a temperature range of -55 °C to 125 °C, and has a capacitance tolerance of ±10%. The capacitor features an epoxy-sealed construction with a UL94V-0 resin fill and tin-plated copper-clad steel terminals.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1S1K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1S1K-F
Film Paper Film Capacitors WMF1S1K-F
For New Design: Yes Capacitance: 10 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 5.1mm Length: 14.3mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 10 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 6300
  • RMS Current: —
  • ESR: —
  • Diameter: 5.1mm
  • Length: 14.3mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 338-3358-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3358-ND
Film Capacitors 338-3358-ND
10000pF Film Capacitor 65V 100V Polyester Axial

10000pF Film Capacitor 65V 100V Polyester Axial

Buy Now Datasheet
Film Capacitors - 2002-WMF1S1K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-WMF1S1K-F
Film Capacitors 2002-WMF1S1K-F
Polyester Film Capacitors 0.01µF 100V

Polyester Film Capacitors 0.01µF 100V

Supplier's Site Datasheet
Capacitors - Film Capacitors - WMF1S1K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF1S1K-F
Capacitors - Film Capacitors WMF1S1K-F
CAP FILM 10000PF 10% 100VDC AXIA

CAP FILM 10000PF 10% 100VDC AXIA

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WMF1S1K-F 338-3358-ND 2002-WMF1S1K-F WMF1S1K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB102K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105RSB302K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details