Cornell DubilierFilm Paper Film CapacitorsZ23S4420M
Description
For New Design: Yes
Capacitance: 20 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.15 in.
Length: —
Diameter: 1.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 20 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.15 in.
Length: —
Diameter: 1.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z23S4420M is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general purpose applications, operating at 440 VAC with a capacitance of 20 µF and a tolerance of ±10%. It features a round, oil-filled metal case with a height of 3.15 in. (80.0 mm) and a base diameter of 1.75 in., built to UL810 and EIA-456-A standards. The capacitor includes a UL-approved pressure-sensitive interrupter for end-of-life protection and is filled with ESO (epoxidized soybean oil) for enhanced reliability. It is rated for 60,000 hours at 70°C and operates within a temperature range of -40°C to +70°C. The part is RoHS compliant and certified to UL, cUL, CE, and IEC 60252.
Datasheet Summary Powered by GS/AI
The Z23S4420M is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general purpose applications, operating at 440 VAC with a capacitance of 20 µF and a tolerance of ±10%. It features a round, oil-filled metal case with a height of 3.15 in. (80.0 mm) and a base diameter of 1.75 in., built to UL810 and EIA-456-A standards. The capacitor includes a UL-approved pressure-sensitive interrupter for end-of-life protection and is filled with ESO (epoxidized soybean oil) for enhanced reliability. It is rated for 60,000 hours at 70°C and operates within a temperature range of -40°C to +70°C. The part is RoHS compliant and certified to UL, cUL, CE, and IEC 60252.
For New Design: Yes
Capacitance: 20 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.15 in.
Length: —
Diameter: 1.75 in.