Cornell DubilierFilm Paper Film CapacitorsZ94S4024BN
Description
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 400V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 3.66 in.
Diameter: —
Width: 1.97 in.
Height: 3.25 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 400V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 3.66 in.
Diameter: —
Width: 1.97 in.
Height: 3.25 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z94S4024BN is a film capacitor designed for high intensity discharge (HID) lighting applications, rated for 400 VAC and 100°C case temperature. It has a capacitance of 24 µF with a tolerance of ±3% and features a metal case with dimensions of 3.25 in. height, 3.75 in. base length, and 3.75 in. base width. The part meets UL-810 fault current protection standards and is constructed to operate within a temperature range of -40°C to +105°C. It is RoHS compliant and designed for a minimum service life of 60,000 hours.
Datasheet Summary Powered by GS/AI
Z94S4024BN is a film capacitor designed for high intensity discharge (HID) lighting applications, rated for 400 VAC and 100°C case temperature. It has a capacitance of 24 µF with a tolerance of ±3% and features a metal case with dimensions of 3.25 in. height, 3.75 in. base length, and 3.75 in. base width. The part meets UL-810 fault current protection standards and is constructed to operate within a temperature range of -40°C to +105°C. It is RoHS compliant and designed for a minimum service life of 60,000 hours.
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 400V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 3.66 in.
Diameter: —
Width: 1.97 in.
Height: 3.25 in.