Cornell Dubilier Film Paper Film Capacitors Z26S3785W05

Description
For New Design: Yes Capacitance: 80 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 4.33 in. Length: — Width: —
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 80 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 4.33 in. Length: — Width: —
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z26S3785W05 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z26S3785W05
Film Paper Film Capacitors Z26S3785W05
For New Design: Yes Capacitance: 80 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 4.33 in. Length: — Width: —
  • For New Design: Yes
  • Capacitance: 80 µF
  • Capacitance, Secondary: 5 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Diameter: 2.5 in.
  • Height: 4.33 in.
  • Length: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z26S3785W05
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers