Cornell Dubilier Capacitor Polyester Film 0.01Uf, 200V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier WMF2S1KR+BB

Description
CAPACITOR POLYESTER FILM 0.01UF, 200V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):- RoHS Compliant: No
Datasheet
Description
CAPACITOR POLYESTER FILM 0.01UF, 200V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.01Uf, 200V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier - 38H9205 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.01Uf, 200V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier
38H9205
Capacitor Polyester Film 0.01Uf, 200V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier 38H9205
CAPACITOR POLYESTER FILM 0.01UF, 200V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):- RoHS Compliant: No

CAPACITOR POLYESTER FILM 0.01UF, 200V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38H9205
Product Name Capacitor Polyester Film 0.01Uf, 200V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH910K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers