Cornell DubilierFilm Paper Film CapacitorsZ74S4824BN
Description
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 2 in.
Width: —
Height: 4.25 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 2 in.
Width: —
Height: 4.25 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z74S4824BN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, operating at 480 VAC with a capacitance of 24 µF and a tolerance of ±3%. It features a metal case with a base size of 4.25 inches (108.0 mm) in height and is rated for a maximum case temperature of 100°C. The capacitor meets UL-810 fault current protection standards, is RoHS compliant, and operates within a temperature range of -40°C to +105°C. It includes 18 AWG wire lead termination and is constructed to support a minimum service life of 60,000 hours.
Datasheet Summary Powered by GS/AI
The Z74S4824BN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, operating at 480 VAC with a capacitance of 24 µF and a tolerance of ±3%. It features a metal case with a base size of 4.25 inches (108.0 mm) in height and is rated for a maximum case temperature of 100°C. The capacitor meets UL-810 fault current protection standards, is RoHS compliant, and operates within a temperature range of -40°C to +105°C. It includes 18 AWG wire lead termination and is constructed to support a minimum service life of 60,000 hours.
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 2 in.
Width: —
Height: 4.25 in.