Cornell DubilierFilm Paper Film CapacitorsZ91S3310MN
Description
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 2.69 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 2.69 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Film capacitors for high intensity discharge and sign ballast lighting applications, with a metal case and 18 AWG wire leads, rated for 330 VAC and 10 µF capacitance with ±3% tolerance, operating from -40°C to 105°C, and constructed to EIA-456-A and UL-810 standards. The Z91S3310MN variant has a base size of 2.69 inches (68.3 mm) in height and is designed for 90°C case temperature operation under long-term duty, with a minimum life of 60,000 hours and RoHS compliance.
Datasheet Summary Powered by GS/AI
Film capacitors for high intensity discharge and sign ballast lighting applications, with a metal case and 18 AWG wire leads, rated for 330 VAC and 10 µF capacitance with ±3% tolerance, operating from -40°C to 105°C, and constructed to EIA-456-A and UL-810 standards. The Z91S3310MN variant has a base size of 2.69 inches (68.3 mm) in height and is designed for 90°C case temperature operation under long-term duty, with a minimum life of 60,000 hours and RoHS compliance.
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 2.69 in.