Cornell DubilierFilm Paper Film CapacitorsZ91S3316MN
Description
For New Design: Yes
Capacitance: 16 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 3.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 16 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 3.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z91S3316MN is a film capacitor for high intensity discharge (HID) and sign ballast lighting, constructed with film/foil technology and rated for 330 VAC at a 90°C case temperature. It has a capacitance of 16 µF with a tolerance of ±3%, operates within a temperature range of -40°C to +105°C, and features 18 AWG wire lead termination. The capacitor is housed in a plastic case with dimensions of 3.75 inches in height and 2.16 inches in base size, conforming to EIA-456-A standards and meeting UL and cUL certifications. It is RoHS compliant and designed for a minimum 60,000-hour service life.
Datasheet Summary Powered by GS/AI
The Z91S3316MN is a film capacitor for high intensity discharge (HID) and sign ballast lighting, constructed with film/foil technology and rated for 330 VAC at a 90°C case temperature. It has a capacitance of 16 µF with a tolerance of ±3%, operates within a temperature range of -40°C to +105°C, and features 18 AWG wire lead termination. The capacitor is housed in a plastic case with dimensions of 3.75 inches in height and 2.16 inches in base size, conforming to EIA-456-A standards and meeting UL and cUL certifications. It is RoHS compliant and designed for a minimum 60,000-hour service life.
For New Design: Yes
Capacitance: 16 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 3.75 in.