Cornell DubilierFilm Paper Film CapacitorsZ64S3725M
Description
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.91 in.
Height: 2.75 in.
Length: 2.91 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.91 in.
Height: 2.75 in.
Length: 2.91 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z64S3725M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 25 µF, a rated voltage of 370 VAC, and a standard temperature range of -40°C to +70°C. It features a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection and is filled with environmentally friendly ESO (epoxidized soybean oil) for enhanced reliability. The capacitor has a base size of 2.75 inches (69.9 mm) in height and is built to UL810 and EIA-456A standards. It is RoHS compliant and includes 100% electrical testing, including 2000 hours of accelerated life testing at 125% voltage and elevated temperature.
Datasheet Summary Powered by GS/AI
The Z64S3725M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 25 µF, a rated voltage of 370 VAC, and a standard temperature range of -40°C to +70°C. It features a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection and is filled with environmentally friendly ESO (epoxidized soybean oil) for enhanced reliability. The capacitor has a base size of 2.75 inches (69.9 mm) in height and is built to UL810 and EIA-456A standards. It is RoHS compliant and includes 100% electrical testing, including 2000 hours of accelerated life testing at 125% voltage and elevated temperature.
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.91 in.
Height: 2.75 in.
Length: 2.91 in.
Diameter: —