Cornell Dubilier Capacitor Polypropylene Pp Film, 1500Pf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier WPP10D15K

Description
CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Axial Leaded; Capacitance:1500pF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):250V RoHS Compliant: No
Description
CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Axial Leaded; Capacitance:1500pF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):250V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 1500Pf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier - 63H2518 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1500Pf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier
63H2518
Capacitor Polypropylene Pp Film, 1500Pf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier 63H2518
CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Axial Leaded; Capacitance:1500pF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):250V RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Axial Leaded; Capacitance:1500pF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):250V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H2518
Product Name Capacitor Polypropylene Pp Film, 1500Pf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PP
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C343U100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Thin Film Capacitors - 1761-CSA-100-30X30X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Film Capacitors - 1725757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details