Cornell Dubilier Film Paper Film Capacitors Z94S5226NN

Description
For New Design: Yes Capacitance: 26 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 2.88 in.
Request a Quote
Description
For New Design: Yes Capacitance: 26 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 2.88 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z94S5226NN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, with a capacitance of 26 µF and a rated AC voltage of 525 VAC. It operates within a temperature range of -40°C to +105°C and is constructed with a metal case, 18 AWG wire leads, and meets UL-810 fault current protection standards. The part has a base size of 2.88 inches (73.2 mm) in height and is rated for a minimum service life of 60,000 hours. It is RoHS compliant and certified to UL and cUL standards.

Datasheet Summary
Powered by GS/AI

The Z94S5226NN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, with a capacitance of 26 µF and a rated AC voltage of 525 VAC. It operates within a temperature range of -40°C to +105°C and is constructed with a metal case, 18 AWG wire leads, and meets UL-810 fault current protection standards. The part has a base size of 2.88 inches (73.2 mm) in height and is rated for a minimum service life of 60,000 hours. It is RoHS compliant and certified to UL and cUL standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z94S5226NN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z94S5226NN
Film Paper Film Capacitors Z94S5226NN
For New Design: Yes Capacitance: 26 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 2.88 in.
  • For New Design: Yes
  • Capacitance: 26 µF
  • Voltage AC: 525V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 3.66 in.
  • Diameter: —
  • Width: 1.97 in.
  • Height: 2.88 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z94S5226NN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105RSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details