Cornell DubilierFilm Paper Film CapacitorsZ92S4810MN
Description
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 2.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 2.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z92S4810MN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, with a capacitance of 10 µF, an AC voltage rating of 480 VAC, and a tolerance of ±3%. It features a metal case, 18 AWG wire lead termination, and operates within a temperature range of -40°C to +105°C. The unit has a case height of 2.75 inches (69.9 mm) and is rated for a minimum of 60,000 hours of operation. It meets EIA-456-A standards and is UL and cUL certified. The capacitor is RoHS compliant and constructed with oil-filled, oval metal case technology.
Datasheet Summary Powered by GS/AI
The Z92S4810MN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, with a capacitance of 10 µF, an AC voltage rating of 480 VAC, and a tolerance of ±3%. It features a metal case, 18 AWG wire lead termination, and operates within a temperature range of -40°C to +105°C. The unit has a case height of 2.75 inches (69.9 mm) and is rated for a minimum of 60,000 hours of operation. It meets EIA-456-A standards and is UL and cUL certified. The capacitor is RoHS compliant and constructed with oil-filled, oval metal case technology.
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 2.75 in.