Cornell Dubilier Film Paper Film Capacitors Z93S4021MN

Description
For New Design: Yes Capacitance: 21 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in.
Request a Quote
Description
For New Design: Yes Capacitance: 21 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Z93S4021MN is an oil-filled, oval metal case film capacitor for high intensity discharge (HID) lighting, rated for 21 µF at 400 VAC with a ±3% capacitance tolerance. It operates at a maximum case temperature of 90°C and is designed for a minimum service life of 60,000 hours. The unit measures 3.13 inches (79.5 mm) in height and uses 18 AWG wire leads. It meets EIA-456-A standards, is RoHS compliant, and has UL and cUL certification. Construction is oil-filled with a metal case.

Datasheet Summary
Powered by GS/AI

Z93S4021MN is an oil-filled, oval metal case film capacitor for high intensity discharge (HID) lighting, rated for 21 µF at 400 VAC with a ±3% capacitance tolerance. It operates at a maximum case temperature of 90°C and is designed for a minimum service life of 60,000 hours. The unit measures 3.13 inches (79.5 mm) in height and uses 18 AWG wire leads. It meets EIA-456-A standards, is RoHS compliant, and has UL and cUL certification. Construction is oil-filled with a metal case.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z93S4021MN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z93S4021MN
Film Paper Film Capacitors Z93S4021MN
For New Design: Yes Capacitance: 21 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in.
  • For New Design: Yes
  • Capacitance: 21 µF
  • Voltage AC: 400V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 2.91 in.
  • Diameter: —
  • Width: 1.91 in.
  • Height: 3.13 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z93S4021MN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C403U063CJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 104PPS252K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details