Cornell Dubilier Film Paper Film Capacitors Z91S3308MN

Description
For New Design: Yes Capacitance: 8 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.19 in.
Request a Quote
Description
For New Design: Yes Capacitance: 8 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.19 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z91S3308MN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, operating at 330 VAC with a capacitance of 8 µF and a tolerance of ±3%. It features a metal case, 18 AWG wire lead termination, and is rated for a temperature range of -40°C to +105°C. The unit has a base size of 2.19 inches (55.6 mm) in height and meets EIA-456-A standards, UL 810 fault current protection, and is UL- and cUL-approved. It is constructed for a minimum life of 60,000 hours and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Z91S3308MN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, operating at 330 VAC with a capacitance of 8 µF and a tolerance of ±3%. It features a metal case, 18 AWG wire lead termination, and is rated for a temperature range of -40°C to +105°C. The unit has a base size of 2.19 inches (55.6 mm) in height and meets EIA-456-A standards, UL 810 fault current protection, and is UL- and cUL-approved. It is constructed for a minimum life of 60,000 hours and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z91S3308MN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z91S3308MN
Film Paper Film Capacitors Z91S3308MN
For New Design: Yes Capacitance: 8 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.19 in.
  • For New Design: Yes
  • Capacitance: 8 µF
  • Voltage AC: 330V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 2.16 in.
  • Diameter: —
  • Width: 1.31 in.
  • Height: 2.19 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z91S3308MN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers