Cornell DubilierFilm Paper Film CapacitorsZ26S6040M56N
Description
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 600V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.75 in.
Length: —
Diameter: 2.5 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 600V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.75 in.
Length: —
Diameter: 2.5 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z26S6040M56N is a round oil-filled aluminum case film capacitor for UPS applications, rated at 600 VAC and 40 µF, with a height of 4.75 inches and a base diameter of 2.5 inches. It operates within a temperature range of -40°C to +70°C, is built to EIA-456-A standards, complies with UL and cUL certifications, and features a case mounting stud. The capacitor is rated for 60,000 hours of duty at 70°C, is non-toxic, maintenance-free, and RoHS compliant.
Datasheet Summary Powered by GS/AI
Z26S6040M56N is a round oil-filled aluminum case film capacitor for UPS applications, rated at 600 VAC and 40 µF, with a height of 4.75 inches and a base diameter of 2.5 inches. It operates within a temperature range of -40°C to +70°C, is built to EIA-456-A standards, complies with UL and cUL certifications, and features a case mounting stud. The capacitor is rated for 60,000 hours of duty at 70°C, is non-toxic, maintenance-free, and RoHS compliant.
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 600V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.75 in.
Length: —
Diameter: 2.5 in.