Cornell Dubilier Film Capacitors WMF2P22K-F

Description
CAP FILM 0.22UF 10% 250VDC AXIAL
Datasheet
Description
CAP FILM 0.22UF 10% 250VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - WMF2P22K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMF2P22K-F
Film Capacitors WMF2P22K-F
CAP FILM 0.22UF 10% 250VDC AXIAL

CAP FILM 0.22UF 10% 250VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.22Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5012 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.22Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
66K5012
Capacitor Polyester Film 0.22Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier 66K5012
CAPACITOR POLYESTER FILM 0.22UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):125V; ESR:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.22UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):125V; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WMF2P22K-F 66K5012
Product Name Film Capacitors Capacitor Polyester Film 0.22Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - C11CFR35C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details