Cornell Dubilier Film Capacitors WMF4P68K-F

Description
CAP FILM 0.68UF 10% 400VDC AXIAL
Datasheet
Description
CAP FILM 0.68UF 10% 400VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - WMF4P68K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMF4P68K-F
Film Capacitors WMF4P68K-F
CAP FILM 0.68UF 10% 400VDC AXIAL

CAP FILM 0.68UF 10% 400VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.68Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier - 44K0282 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.68Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
44K0282
Capacitor Polyester Film 0.68Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier 44K0282
CAPACITOR POLYESTER FILM 0.68UF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.68UF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WMF4P68K-F 44K0282
Product Name Film Capacitors Capacitor Polyester Film 0.68Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - C17CF3R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details